multicomp PRO Tri Rated Wire, 4Mm2, Grey, 1M; Jacket Material Multicomp Pro PP001233

Description
TRI RATED WIRE, 4MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Grey, 1M; Jacket Material Multicomp Pro - 79Y4635 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Grey, 1M; Jacket Material Multicomp Pro
79Y4635
Tri Rated Wire, 4Mm2, Grey, 1M; Jacket Material Multicomp Pro 79Y4635
TRI RATED WIRE, 4MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V; RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V; RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 4Mm2, Grey, 100M; Jacket Material Multicomp Pro - 68Y7916 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Grey, 100M; Jacket Material Multicomp Pro
68Y7916
Tri Rated Cable, 4Mm2, Grey, 100M; Jacket Material Multicomp Pro 68Y7916
TRI RATED CABLE, 4MM2, GREY, 100M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, GREY, 100M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:56 x 0.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4635
Product Name Tri Rated Wire, 4Mm2, Grey, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hooks - 1020XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 6033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type pigtail,Coaxial,Teflon™ jacket,white,general purpose
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details