multicomp PRO Tri Rated Wire, 2.5Mm2, Grey, 1M; Jacket Material Multicomp Pro PP001232

Description
TRI RATED WIRE, 2.5MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Grey, 1M; Jacket Material Multicomp Pro - 79Y4634 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Grey, 1M; Jacket Material Multicomp Pro
79Y4634
Tri Rated Wire, 2.5Mm2, Grey, 1M; Jacket Material Multicomp Pro 79Y4634
TRI RATED WIRE, 2.5MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, GREY, 1M; Jacket Material:PVC; Jacket Colour:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4634
Product Name Tri Rated Wire, 2.5Mm2, Grey, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details