multicomp PRO Tri Rated Wire, 2.5Mm2, Green, 1M; Jacket Material Multicomp Pro PP001225

Description
TRI RATED WIRE, 2.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Green, 1M; Jacket Material Multicomp Pro - 79Y4627 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Green, 1M; Jacket Material Multicomp Pro
79Y4627
Tri Rated Wire, 2.5Mm2, Green, 1M; Jacket Material Multicomp Pro 79Y4627
TRI RATED WIRE, 2.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 2.5Mm2, Green, 100M; Jacket Material Multicomp Pro - 68Y7908 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Green, 100M; Jacket Material Multicomp Pro
68Y7908
Tri Rated Cable, 2.5Mm2, Green, 100M; Jacket Material Multicomp Pro 68Y7908
TRI RATED CABLE, 2.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4627
Product Name Tri Rated Wire, 2.5Mm2, Green, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details