multicomp PRO Tri Rated Wire, 1.5Mm2, Green, 1M; Jacket Material Multicomp Pro PP001224

Description
TRI RATED WIRE, 1.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1.5Mm2, Green, 1M; Jacket Material Multicomp Pro - 79Y4626 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1.5Mm2, Green, 1M; Jacket Material Multicomp Pro
79Y4626
Tri Rated Wire, 1.5Mm2, Green, 1M; Jacket Material Multicomp Pro 79Y4626
TRI RATED WIRE, 1.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1.5MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 1.5Mm2, Green, 100M; Jacket Material Multicomp Pro - 68Y7907 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1.5Mm2, Green, 100M; Jacket Material Multicomp Pro
68Y7907
Tri Rated Cable, 1.5Mm2, Green, 100M; Jacket Material Multicomp Pro 68Y7907
TRI RATED CABLE, 1.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 1.5MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:16AWG; Conductor Area CSA:1.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4626
Product Name Tri Rated Wire, 1.5Mm2, Green, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details