multicomp PRO Tri Rated Wire, 1Mm2, Green, 1M; Jacket Material Multicomp Pro PP001223

Description
TRI RATED WIRE, 1MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Green, 1M; Jacket Material Multicomp Pro - 79Y4625 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Green, 1M; Jacket Material Multicomp Pro
79Y4625
Tri Rated Wire, 1Mm2, Green, 1M; Jacket Material Multicomp Pro 79Y4625
TRI RATED WIRE, 1MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, GREEN, 1M; Jacket Material:PVC; Jacket Colour:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1Mm2, Green, 100M; Jacket Material Multicomp Pro - 68Y7906 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Green, 100M; Jacket Material Multicomp Pro
68Y7906
Tri Rated Cable, 1Mm2, Green, 100M; Jacket Material Multicomp Pro 68Y7906
TRI RATED CABLE, 1MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, GREEN, 100M; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4625
Product Name Tri Rated Wire, 1Mm2, Green, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details