multicomp PRO Tri Rated Wire, 6Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro PP001220

Description
TRI RATED WIRE, 6MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 6MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 6Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro - 79Y4622 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 6Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro
79Y4622
Tri Rated Wire, 6Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro 79Y4622
TRI RATED WIRE, 6MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 6MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 6Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro - 68Y7903 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 6Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro
68Y7903
Tri Rated Cable, 6Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro 68Y7903
TRI RATED CABLE, 6MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 6MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:84 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4622
Product Name Tri Rated Wire, 6Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details