multicomp PRO Tri Rated Cable, 2.5Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro PP001218

Description
TRI RATED CABLE, 2.5MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 2.5MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 2.5Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro - 68Y7901 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro
68Y7901
Tri Rated Cable, 2.5Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro 68Y7901
TRI RATED CABLE, 2.5MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 2.5Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro - 79Y4620 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro
79Y4620
Tri Rated Wire, 2.5Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro 79Y4620
TRI RATED WIRE, 2.5MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; VoltageRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7901 79Y4620
Product Name Tri Rated Cable, 2.5Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 2.5Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details