multicomp PRO Tri Rated Wire, 1Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro PP001216

Description
TRI RATED WIRE, 1MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro - 79Y4618 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro
79Y4618
Tri Rated Wire, 1Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro 79Y4618
TRI RATED WIRE, 1MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, DARK BLUE, 1M; Jacket Material:PVC; Jacket Colour:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro - 68Y7899 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro
68Y7899
Tri Rated Cable, 1Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro 68Y7899
TRI RATED CABLE, 1MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, DARK BLUE, 100M; Jacket Material:PVC; Jacket Color:Dark Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4618 68Y7899
Product Name Tri Rated Wire, 1Mm2, Dark Blue, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 1Mm2, Dark Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable for Computer Nework Etc… - 9850686 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details