multicomp PRO Tri Rated Wire, 25Mm2, Brown, 1M; Jacket Material Multicomp Pro PP001213

Description
TRI RATED WIRE, 25MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 25MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 25Mm2, Brown, 1M; Jacket Material Multicomp Pro - 79Y4615 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 25Mm2, Brown, 1M; Jacket Material Multicomp Pro
79Y4615
Tri Rated Wire, 25Mm2, Brown, 1M; Jacket Material Multicomp Pro 79Y4615
TRI RATED WIRE, 25MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 25MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:4AWG; Conductor Area CSA:25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:196 x 0.4mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4615
Product Name Tri Rated Wire, 25Mm2, Brown, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details