multicomp PRO Tri Rated Wire, 16Mm2, Brown, 1M; Jacket Material Multicomp Pro PP001212

Description
TRI RATED WIRE, 16MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 16MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 16Mm2, Brown, 1M; Jacket Material Multicomp Pro - 79Y4614 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 16Mm2, Brown, 1M; Jacket Material Multicomp Pro
79Y4614
Tri Rated Wire, 16Mm2, Brown, 1M; Jacket Material Multicomp Pro 79Y4614
TRI RATED WIRE, 16MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 16MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 16Mm2, Brown, 100M; Jacket Material Multicomp Pro - 68Y7895 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 16Mm2, Brown, 100M; Jacket Material Multicomp Pro
68Y7895
Tri Rated Cable, 16Mm2, Brown, 100M; Jacket Material Multicomp Pro 68Y7895
TRI RATED CABLE, 16MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:126 x 0.4mm RoHS Compliant: Yes

TRI RATED CABLE, 16MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:126 x 0.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4614
Product Name Tri Rated Wire, 16Mm2, Brown, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details