multicomp PRO Tri Rated Cable, 10Mm2, Brown, 100M; Jacket Material Multicomp Pro PP001211

Description
TRI RATED CABLE, 10MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 10MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 10Mm2, Brown, 100M; Jacket Material Multicomp Pro - 68Y7894 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, Brown, 100M; Jacket Material Multicomp Pro
68Y7894
Tri Rated Cable, 10Mm2, Brown, 100M; Jacket Material Multicomp Pro 68Y7894
TRI RATED CABLE, 10MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 10Mm2, Brown, 1M; Jacket Material Multicomp Pro - 79Y4613 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 10Mm2, Brown, 1M; Jacket Material Multicomp Pro
79Y4613
Tri Rated Wire, 10Mm2, Brown, 1M; Jacket Material Multicomp Pro 79Y4613
TRI RATED WIRE, 10MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 10MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7894 79Y4613
Product Name Tri Rated Cable, 10Mm2, Brown, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 10Mm2, Brown, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details