multicomp PRO Tri Rated Wire, 4Mm2, Brown, 1M; Jacket Material Multicomp Pro PP001209

Description
TRI RATED WIRE, 4MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 4MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 4Mm2, Brown, 1M; Jacket Material Multicomp Pro - 79Y4611 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 4Mm2, Brown, 1M; Jacket Material Multicomp Pro
79Y4611
Tri Rated Wire, 4Mm2, Brown, 1M; Jacket Material Multicomp Pro 79Y4611
TRI RATED WIRE, 4MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 4MM2, BROWN, 1M; Jacket Material:PVC; Jacket Colour:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 4Mm2, Brown, 100M; Jacket Material Multicomp Pro - 68Y7892 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 4Mm2, Brown, 100M; Jacket Material Multicomp Pro
68Y7892
Tri Rated Cable, 4Mm2, Brown, 100M; Jacket Material Multicomp Pro 68Y7892
TRI RATED CABLE, 4MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 4MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 79Y4611 68Y7892
Product Name Tri Rated Wire, 4Mm2, Brown, 1M; Jacket Material Multicomp Pro Tri Rated Cable, 4Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6036A17 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details