multicomp PRO Tri Rated Cable, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP001208

Description
TRI RATED CABLE, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 68Y7891 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
68Y7891
Tri Rated Cable, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 68Y7891
TRI RATED CABLE, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7891
Product Name Tri Rated Cable, 2.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to XL2 and X100W2 Mini-Hooks - 1010XL2 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Cable Assembly - 6013A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details