multicomp PRO Tri Rated Cable, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro PP001204

Description
TRI RATED CABLE, 0.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro - 68Y7887 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
68Y7887
Tri Rated Cable, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro 68Y7887
TRI RATED CABLE, 0.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

TRI RATED CABLE, 0.5MM2, BROWN, 100M; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:21AWG; Conductor Area CSA:0.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7887
Product Name Tri Rated Cable, 0.5Mm2, Brown, 100M; Jacket Material Multicomp Pro
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details