multicomp PRO Tri Rated Wire, 16Mm2, Blue, 1M; Jacket Material Multicomp Pro PP001203

Description
TRI RATED WIRE, 16MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 16MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 16Mm2, Blue, 1M; Jacket Material Multicomp Pro - 79Y4605 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 16Mm2, Blue, 1M; Jacket Material Multicomp Pro
79Y4605
Tri Rated Wire, 16Mm2, Blue, 1M; Jacket Material Multicomp Pro 79Y4605
TRI RATED WIRE, 16MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 16MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:126 x 0.4mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 16Mm2, Blue, 100M; Jacket Material Multicomp Pro - 68Y7886 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 16Mm2, Blue, 100M; Jacket Material Multicomp Pro
68Y7886
Tri Rated Cable, 16Mm2, Blue, 100M; Jacket Material Multicomp Pro 68Y7886
TRI RATED CABLE, 16MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:126 x 0.4mm RoHS Compliant: Yes

TRI RATED CABLE, 16MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:6AWG; Conductor Area CSA:16mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:126 x 0.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4605
Product Name Tri Rated Wire, 16Mm2, Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details