multicomp PRO Tri Rated Wire, 10Mm2, Blue, 1M; Jacket Material Multicomp Pro PP001202

Description
TRI RATED WIRE, 10MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 10MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 10Mm2, Blue, 1M; Jacket Material Multicomp Pro - 79Y4604 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 10Mm2, Blue, 1M; Jacket Material Multicomp Pro
79Y4604
Tri Rated Wire, 10Mm2, Blue, 1M; Jacket Material Multicomp Pro 79Y4604
TRI RATED WIRE, 10MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 10MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:136 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 10Mm2, Blue, 100M; Jacket Material Multicomp Pro - 68Y7885 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 10Mm2, Blue, 100M; Jacket Material Multicomp Pro
68Y7885
Tri Rated Cable, 10Mm2, Blue, 100M; Jacket Material Multicomp Pro 68Y7885
TRI RATED CABLE, 10MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

TRI RATED CABLE, 10MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:8AWG; Conductor Area CSA:10mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:136 x 0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4604
Product Name Tri Rated Wire, 10Mm2, Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCANIA 16 PIN Cable Autocom DS150 Truck cable - QLC16092 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details