Tri Rated Wire, 4Mm2, Blue, 1M is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels, as well as internal connectors in rectifier equipment and motor starters. The wire complies with multiple standards, including BS EN 50525-2-31, BS 6231 Type CK, UL Subj.758, and CSA C22.2 No. 210, ensuring reliability in various electrical environments. The wire features a Class 5 flexible copper conductor with PVC insulation rated for a maximum temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V and a minimum bending radius of 6 times the overall diameter. The nominal overall diameter is approximately 2.85 mm, and it weighs around 15 kg/km. This product is available in various lengths, including 1 meter, making it versatile for different project requirements.
TRI RATED WIRE, 4MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:56 x 0.3mm; Voltage Rating:600V; RoHS Compliant: Yes
TRI RATED CABLE, 4MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:12AWG; Conductor Area CSA:4mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 79Y4602 | 68Y7883 |
| Product Name | Tri Rated Wire, 4Mm2, Blue, 1M; Jacket Material Multicomp Pro | Tri Rated Cable, 4Mm2, Blue, 100M; Jacket Material Multicomp Pro |
| Standards / Certifications | RoHS | RoHS |