multicomp PRO Tri Rated Wire, 2.5Mm2, Blue, 1M; Jacket Material Multicomp Pro PP001199

Description
TRI RATED WIRE, 2.5MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 2.5MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 2.5Mm2, Blue, 1M; Jacket Material Multicomp Pro - 79Y4601 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 2.5Mm2, Blue, 1M; Jacket Material Multicomp Pro
79Y4601
Tri Rated Wire, 2.5Mm2, Blue, 1M; Jacket Material Multicomp Pro 79Y4601
TRI RATED WIRE, 2.5MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 2.5MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:50 x 0.25mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Cable, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro - 68Y7882 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro
68Y7882
Tri Rated Cable, 2.5Mm2, Blue, 100M; Jacket Material Multicomp Pro 68Y7882
TRI RATED CABLE, 2.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

TRI RATED CABLE, 2.5MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x 0.25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4601
Product Name Tri Rated Wire, 2.5Mm2, Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details