multicomp PRO Tri Rated Wire, 1Mm2, Blue, 1M; Jacket Material Multicomp Pro PP001197

Description
TRI RATED WIRE, 1MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet
Description
TRI RATED WIRE, 1MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 1Mm2, Blue, 1M; Jacket Material Multicomp Pro - 79Y4599 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Blue, 1M; Jacket Material Multicomp Pro
79Y4599
Tri Rated Wire, 1Mm2, Blue, 1M; Jacket Material Multicomp Pro 79Y4599
TRI RATED WIRE, 1MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, BLUE, 1M; Jacket Material:PVC; Jacket Colour:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V; RoHS Compliant: Yes

Supplier's Site
Tri Rated Cable, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro - 68Y7880 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro
68Y7880
Tri Rated Cable, 1Mm2, Blue, 100M; Jacket Material Multicomp Pro 68Y7880
TRI RATED CABLE, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, BLUE, 100M; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x 0.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4599
Product Name Tri Rated Wire, 1Mm2, Blue, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details