multicomp PRO Tri Rated Cable, 25Mm2, Black, 50M; Jacket Material Multicomp Pro PP001194

Description
TRI RATED CABLE, 25MM2, BLACK, 50M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 25MM2, BLACK, 50M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 25Mm2, Black, 50M; Jacket Material Multicomp Pro - 68Y7877 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 25Mm2, Black, 50M; Jacket Material Multicomp Pro
68Y7877
Tri Rated Cable, 25Mm2, Black, 50M; Jacket Material Multicomp Pro 68Y7877
TRI RATED CABLE, 25MM2, BLACK, 50M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 25MM2, BLACK, 50M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:4AWG; Conductor Area CSA:25mm²; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7877
Product Name Tri Rated Cable, 25Mm2, Black, 50M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details