multicomp PRO Tri Rated Cable, 6Mm2, Black, 100M; Jacket Material Multicomp Pro PP001191

Description
TRI RATED CABLE, 6MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 6MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 6Mm2, Black, 100M; Jacket Material Multicomp Pro - 68Y7874 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 6Mm2, Black, 100M; Jacket Material Multicomp Pro
68Y7874
Tri Rated Cable, 6Mm2, Black, 100M; Jacket Material Multicomp Pro 68Y7874
TRI RATED CABLE, 6MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 6MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 6Mm2, Black, 1M; Jacket Material Multicomp Pro - 79Y4593 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 6Mm2, Black, 1M; Jacket Material Multicomp Pro
79Y4593
Tri Rated Wire, 6Mm2, Black, 1M; Jacket Material Multicomp Pro 79Y4593
TRI RATED WIRE, 6MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 6MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:10AWG; Conductor Area CSA:6mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:84 x 0.3mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7874 79Y4593
Product Name Tri Rated Cable, 6Mm2, Black, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 6Mm2, Black, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Cable Only, RG62B/U - 6222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Triaxial Cable Assembly - 60176A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Cable Type Triaxial
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
POLARIS Connection cable - polaris-connection-cable - BARTEC
Specs
Rated Temperature -17.78 C (0.0 F)
View Details