Tri Rated Cable, 2.5mm², Black, 100m is a flexible PVC equipment wire designed for high-temperature and flame-retardant applications. It is suitable for use in switch control, relay, and instrumentation panels of power switchgear, as well as internal connectors in rectifier equipment and motor starters. The cable meets various standards including BS EN 50525-2-31, BS 6231 Type CK, UL Subj.758, and CSA C22.2 No. 210. The cable features a Class 5 flexible copper conductor with PVC insulation rated for a maximum operating temperature of +105°C (UL, CSA) and +90°C (BS 6231). It has a voltage rating of 600/1000V for UL and CSA, and 300/500V, 450/750V for BS 6231. The minimum bending radius is six times the overall diameter, ensuring flexibility during installation. The cable is available in a reel length of 100 meters and is RoHS compliant.
TRI RATED CABLE, 2.5MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:14AWG; Conductor Area CSA:2.5mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 68Y7872 |
| Product Name | Tri Rated Cable, 2.5Mm2, Black, 100M; Jacket Material Multicomp Pro |
| Rated Temperature | 105 C (221 F) |