multicomp PRO Tri Rated Cable, 1Mm2, Black, 100M; Jacket Material Multicomp Pro PP001187

Description
TRI RATED CABLE, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 1Mm2, Black, 100M; Jacket Material Multicomp Pro - 68Y7870 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 1Mm2, Black, 100M; Jacket Material Multicomp Pro
68Y7870
Tri Rated Cable, 1Mm2, Black, 100M; Jacket Material Multicomp Pro 68Y7870
TRI RATED CABLE, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

TRI RATED CABLE, 1MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet
Tri Rated Wire, 1Mm2, Black, 1M; Jacket Material Multicomp Pro - 79Y4589 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 1Mm2, Black, 1M; Jacket Material Multicomp Pro
79Y4589
Tri Rated Wire, 1Mm2, Black, 1M; Jacket Material Multicomp Pro 79Y4589
TRI RATED WIRE, 1MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes

TRI RATED WIRE, 1MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:18AWG; Conductor Area CSA:1mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:30 x 0.2mm; Voltage Rating:600V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 68Y7870 79Y4589
Product Name Tri Rated Cable, 1Mm2, Black, 100M; Jacket Material Multicomp Pro Tri Rated Wire, 1Mm2, Black, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details