multicomp PRO Tri Rated Cable, 0.75Mm2, Black, 100M; Jacket Material Multicomp Pro PP001186

Description
TRI RATED CABLE, 0.75MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TRI RATED CABLE, 0.75MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Cable, 0.75Mm2, Black, 100M; Jacket Material Multicomp Pro - 68Y7869 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Cable, 0.75Mm2, Black, 100M; Jacket Material Multicomp Pro
68Y7869
Tri Rated Cable, 0.75Mm2, Black, 100M; Jacket Material Multicomp Pro 68Y7869
TRI RATED CABLE, 0.75MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

TRI RATED CABLE, 0.75MM2, BLACK, 100M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:19AWG; Conductor Area CSA:0.75mm²; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 68Y7869
Product Name Tri Rated Cable, 0.75Mm2, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII 16pin SR split to four pcs DB9 female - QLC16102 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details