multicomp PRO Tri Rated Wire, 0.5Mm2, Black, 1M; Jacket Material Multicomp Pro PP001185

Description
TRI RATED WIRE, 0.5MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes
Description
TRI RATED WIRE, 0.5MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tri Rated Wire, 0.5Mm2, Black, 1M; Jacket Material Multicomp Pro - 79Y4587 - Newark, An Avnet Company
Chicago, IL, United States
Tri Rated Wire, 0.5Mm2, Black, 1M; Jacket Material Multicomp Pro
79Y4587
Tri Rated Wire, 0.5Mm2, Black, 1M; Jacket Material Multicomp Pro 79Y4587
TRI RATED WIRE, 0.5MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

TRI RATED WIRE, 0.5MM2, BLACK, 1M; Jacket Material:PVC; Jacket Colour:Black; Wire Gauge:21AWG; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; No. of Max Strands x Strand Size:16 x 0.2mm; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 79Y4587
Product Name Tri Rated Wire, 0.5Mm2, Black, 1M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details