multicomp PRO Shld Flex Cable, 4Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro PP001184

Description
SHLD FLEX CABLE, 4COND, 0.5MM2, PER M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:16 xRoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 4COND, 0.5MM2, PER M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:16 xRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 4Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro - 03AH2815 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro
03AH2815
Shld Flex Cable, 4Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro 03AH2815
SHLD FLEX CABLE, 4COND, 0.5MM2, PER M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:16 xRoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 0.5MM2, PER M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:16 xRoHS Compliant: Yes

Supplier's Site Datasheet
Shld Flex Cable, 4Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 4Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7091
Shld Flex Cable, 4Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7091
SHLD FLEX CABLE, 4COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 4COND, 0.5MM2, 50M; Cable Shielding:Screened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:0.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 03AH2815 50AC7091
Product Name Shld Flex Cable, 4Cond, 0.5Mm2, Per M; Cable Shielding Multicomp Pro Shld Flex Cable, 4Cond, 0.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details