multicomp PRO Shld Flex Cable, 3Cond, 0.34Mm2, 50M; Cable Shielding Multicomp Pro PP001179

Description
SHLD FLEX CABLE, 3COND, 0.34MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 0.34MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 0.34Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7086 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 0.34Mm2, 50M; Cable Shielding Multicomp Pro
50AC7086
Shld Flex Cable, 3Cond, 0.34Mm2, 50M; Cable Shielding Multicomp Pro 50AC7086
SHLD FLEX CABLE, 3COND, 0.34MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 0.34MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Flex Cable, 3Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro - 03AH2810 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro
03AH2810
Shld Flex Cable, 3Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro 03AH2810
SHLD FLEX CABLE, 3COND, 0.34MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 0.34MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.34mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:19RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 50AC7086 03AH2810
Product Name Shld Flex Cable, 3Cond, 0.34Mm2, 50M; Cable Shielding Multicomp Pro Shld Flex Cable, 3Cond, 0.34Mm2, Per M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details