multicomp PRO Shld Flex Cable, 3Cond, 0.25Mm2, Per M; Cable Shielding Multicomp Pro PP001175

Description
SHLD FLEX CABLE, 3COND, 0.25MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:14RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 0.25MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:14RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 0.25Mm2, Per M; Cable Shielding Multicomp Pro - 03AH2806 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 0.25Mm2, Per M; Cable Shielding Multicomp Pro
03AH2806
Shld Flex Cable, 3Cond, 0.25Mm2, Per M; Cable Shielding Multicomp Pro 03AH2806
SHLD FLEX CABLE, 3COND, 0.25MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:14RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 0.25MM2, PER M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Grey; No. of Max Strands x Strand Size:14RoHS Compliant: Yes

Supplier's Site Datasheet
Shld Flex Cable, 3Cond, 0.25Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7082 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 0.25Mm2, 50M; Cable Shielding Multicomp Pro
50AC7082
Shld Flex Cable, 3Cond, 0.25Mm2, 50M; Cable Shielding Multicomp Pro 50AC7082
SHLD FLEX CABLE, 3COND, 0.25MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 0.25MM2, 50M; Cable Shielding:Screened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:0.25mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 03AH2806 50AC7082
Product Name Shld Flex Cable, 3Cond, 0.25Mm2, Per M; Cable Shielding Multicomp Pro Shld Flex Cable, 3Cond, 0.25Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details