multicomp PRO Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro PP001173

Description
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro - 42AC1117 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro
42AC1117
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro 42AC1117
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes

UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Grey; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1117
Product Name Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details