multicomp PRO Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro PP001172

Description
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
Datasheet
Description
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro - 42AC1116 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro
42AC1116
Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro 42AC1116
UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened ; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

UNSHLD MULTIPAIR, 25PAIR, CAT5E, 50M; Cable Shielding:Unscreened; LAN Category:Cat5e; Wire Gauge:-; Conductor Area CSA:0.51mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; No. of Pairs:25 Pair; Jacket Colour:Black; No. ofRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1116
Product Name Unshld Multipair, 25Pair, Cat5E, 50M; Cable Shielding Multicomp Pro
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details