multicomp PRO Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro PP001170

Description
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro - 42AC1114 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
42AC1114
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro 42AC1114
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 42AC1114
Product Name Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details