multicomp PRO Shld Multipair Cable, 2Pr, 24Awg, 50M; Cable Shielding Multicomp Pro PP001165

Description
SHLD MULTIPAIR CABLE, 2PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD MULTIPAIR CABLE, 2PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair Cable, 2Pr, 24Awg, 50M; Cable Shielding Multicomp Pro - 50AC7080 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 2Pr, 24Awg, 50M; Cable Shielding Multicomp Pro
50AC7080
Shld Multipair Cable, 2Pr, 24Awg, 50M; Cable Shielding Multicomp Pro 50AC7080
SHLD MULTIPAIR CABLE, 2PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 2PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7080
Product Name Shld Multipair Cable, 2Pr, 24Awg, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details