multicomp PRO Shld Multipair Cable, 1Pr, 24Awg, 50M; Cable Shielding Multicomp Pro PP001164

Description
SHLD MULTIPAIR CABLE, 1PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
SHLD MULTIPAIR CABLE, 1PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair Cable, 1Pr, 24Awg, 50M; Cable Shielding Multicomp Pro - 50AC7079 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 24Awg, 50M; Cable Shielding Multicomp Pro
50AC7079
Shld Multipair Cable, 1Pr, 24Awg, 50M; Cable Shielding Multicomp Pro 50AC7079
SHLD MULTIPAIR CABLE, 1PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 24AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7079
Product Name Shld Multipair Cable, 1Pr, 24Awg, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10056526-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details