multicomp PRO Shld Multipair Cable, 1Pr, 22Awg, 50M; Cable Shielding Multicomp Pro PP001161

Description
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Multipair Cable, 1Pr, 22Awg, 50M; Cable Shielding Multicomp Pro - 29AH7178 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair Cable, 1Pr, 22Awg, 50M; Cable Shielding Multicomp Pro
29AH7178
Shld Multipair Cable, 1Pr, 22Awg, 50M; Cable Shielding Multicomp Pro 29AH7178
SHLD MULTIPAIR CABLE, 1PR, 22AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

SHLD MULTIPAIR CABLE, 1PR, 22AWG, 50M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7178
Product Name Shld Multipair Cable, 1Pr, 22Awg, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details