multicomp PRO Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro PP001158

Description
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Description
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro - 29AH7177 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
29AH7177
Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro 29AH7177
UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 4COND, 2.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7177
Product Name Unshld Flex Cable, 4Cond, 2.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details