multicomp PRO Unshld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro PP001151

Description
UNSHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro - 50AC7078 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
50AC7078
Unshld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro 50AC7078
UNSHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Unscreened ; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 1.5MM2, 50M; Cable Shielding:Unscreened; No. of Cores:3Core; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7078
Product Name Unshld Flex Cable, 3Cond, 1.5Mm2, 50M; Cable Shielding Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details