multicomp PRO Cable, Siaf/gl, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro PP001115

Description
CABLE, SIAF/GL, 1.5MM2, WHITE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/GL, 1.5MM2, WHITE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/gl, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro - 50AC7073 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/gl, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro
50AC7073
Cable, Siaf/gl, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro 50AC7073
CABLE, SIAF/GL, 1.5MM2, WHITE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

CABLE, SIAF/GL, 1.5MM2, WHITE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7073
Product Name Cable, Siaf/gl, 1.5Mm2, White, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details