multicomp PRO Cable, Siaf/gl, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro PP001112

Description
CABLE, SIAF/GL, 1.5MM2, BLACK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/GL, 1.5MM2, BLACK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/gl, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro - 29AH7172 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/gl, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro
29AH7172
Cable, Siaf/gl, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro 29AH7172
CABLE, SIAF/GL, 1.5MM2, BLACK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

CABLE, SIAF/GL, 1.5MM2, BLACK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7172
Product Name Cable, Siaf/gl, 1.5Mm2, Black, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details