multicomp PRO Cable, Siaf/gl, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro PP001105

Description
CABLE, SIAF/GL, 0.75MM2, BLUE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes
Description
CABLE, SIAF/GL, 0.75MM2, BLUE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/gl, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro - 29AH7169 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/gl, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro
29AH7169
Cable, Siaf/gl, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro 29AH7169
CABLE, SIAF/GL, 0.75MM2, BLUE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

CABLE, SIAF/GL, 0.75MM2, BLUE, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:-; Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH7169
Product Name Cable, Siaf/gl, 0.75Mm2, Blue, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details