multicomp PRO Cable, Siaf/h05S-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro PP001102

Description
CABLE, SIAF/H05S-K, 2.5MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 2.5MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro - 50AC7070 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro
50AC7070
Cable, Siaf/h05S-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro 50AC7070
CABLE, SIAF/H05S-K, 2.5MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 2.5MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7070
Product Name Cable, Siaf/h05S-K, 2.5Mm2, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details