multicomp PRO Cable, Siaf/h05S-K, 2.5Mm2, Blk, 100M; Jacket Material Multicomp Pro PP001101

Description
CABLE, SIAF/H05S-K, 2.5MM2, BLK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes
Description
CABLE, SIAF/H05S-K, 2.5MM2, BLK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 2.5Mm2, Blk, 100M; Jacket Material Multicomp Pro - 50AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 2.5Mm2, Blk, 100M; Jacket Material Multicomp Pro
50AC7069
Cable, Siaf/h05S-K, 2.5Mm2, Blk, 100M; Jacket Material Multicomp Pro 50AC7069
CABLE, SIAF/H05S-K, 2.5MM2, BLK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 2.5MM2, BLK, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Black; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 x RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7069
Product Name Cable, Siaf/h05S-K, 2.5Mm2, Blk, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details