multicomp PRO Cable, Siaf/h05S-K, 2.5Mm2, Grn/yel; Jacket Material Multicomp Pro PP001100

Description
CABLE, SIAF/H05S-K, 2.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 2.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 2.5Mm2, Grn/yel; Jacket Material Multicomp Pro - 50AC7068 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 2.5Mm2, Grn/yel; Jacket Material Multicomp Pro
50AC7068
Cable, Siaf/h05S-K, 2.5Mm2, Grn/yel; Jacket Material Multicomp Pro 50AC7068
CABLE, SIAF/H05S-K, 2.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 2.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7068
Product Name Cable, Siaf/h05S-K, 2.5Mm2, Grn/yel; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details