multicomp PRO Cable, Siaf/h05S-K, 1.5Mm2, Grn/yel; Jacket Material Multicomp Pro PP001094

Description
CABLE, SIAF/H05S-K, 1.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 1.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 1.5Mm2, Grn/yel; Jacket Material Multicomp Pro - 50AC7063 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 1.5Mm2, Grn/yel; Jacket Material Multicomp Pro
50AC7063
Cable, Siaf/h05S-K, 1.5Mm2, Grn/yel; Jacket Material Multicomp Pro 50AC7063
CABLE, SIAF/H05S-K, 1.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 1.5MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7063
Product Name Cable, Siaf/h05S-K, 1.5Mm2, Grn/yel; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details