multicomp PRO Cable, Siaf/h05S-K, 1.5Mm2, Blu, 100M; Jacket Material Multicomp Pro PP001092

Description
CABLE, SIAF/H05S-K, 1.5MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 1.5MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 1.5Mm2, Blu, 100M; Jacket Material Multicomp Pro - 50AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 1.5Mm2, Blu, 100M; Jacket Material Multicomp Pro
50AC7061
Cable, Siaf/h05S-K, 1.5Mm2, Blu, 100M; Jacket Material Multicomp Pro 50AC7061
CABLE, SIAF/H05S-K, 1.5MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 1.5MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1.5mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:30 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7061
Product Name Cable, Siaf/h05S-K, 1.5Mm2, Blu, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details