multicomp PRO Cable, Siaf/h05S-K, 1Mm2, Wht, 100M; Jacket Material Multicomp Pro PP001091

Description
CABLE, SIAF/H05S-K, 1MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 1MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 1Mm2, Wht, 100M; Jacket Material Multicomp Pro - 62AC7384 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 1Mm2, Wht, 100M; Jacket Material Multicomp Pro
62AC7384
Cable, Siaf/h05S-K, 1Mm2, Wht, 100M; Jacket Material Multicomp Pro 62AC7384
CABLE, SIAF/H05S-K, 1MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 1MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AC7384
Product Name Cable, Siaf/h05S-K, 1Mm2, Wht, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details