multicomp PRO Cable, Siaf/h05S-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro PP001088

Description
CABLE, SIAF/H05S-K, 1MM2, GRN/YEL, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 1MM2, GRN/YEL, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro - 50AC7058 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
50AC7058
Cable, Siaf/h05S-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro 50AC7058
CABLE, SIAF/H05S-K, 1MM2, GRN/YEL, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 1MM2, GRN/YEL, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7058
Product Name Cable, Siaf/h05S-K, 1Mm2, Grn/yel, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details