multicomp PRO Cable, Siaf/h05S-K, 1Mm2, Blu, 100M; Jacket Material Multicomp Pro PP001086

Description
CABLE, SIAF/H05S-K, 1MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 1MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 1Mm2, Blu, 100M; Jacket Material Multicomp Pro - 50AC7056 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 1Mm2, Blu, 100M; Jacket Material Multicomp Pro
50AC7056
Cable, Siaf/h05S-K, 1Mm2, Blu, 100M; Jacket Material Multicomp Pro 50AC7056
CABLE, SIAF/H05S-K, 1MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 1MM2, BLU, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Blue; Wire Gauge:-; Conductor Area CSA:1mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:32 x 0.2mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7056
Product Name Cable, Siaf/h05S-K, 1Mm2, Blu, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - RG400 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details