multicomp PRO Cable, Siaf/h05S-K, 0.75Mm2, Wht, 100M; Jacket Material Multicomp Pro PP001085

Description
CABLE, SIAF/H05S-K, 0.75MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.75MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.75Mm2, Wht, 100M; Jacket Material Multicomp Pro - 50AC7055 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.75Mm2, Wht, 100M; Jacket Material Multicomp Pro
50AC7055
Cable, Siaf/h05S-K, 0.75Mm2, Wht, 100M; Jacket Material Multicomp Pro 50AC7055
CABLE, SIAF/H05S-K, 0.75MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.75MM2, WHT, 100M; Jacket Material:Silicone Rubber; Jacket Colour:White; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7055
Product Name Cable, Siaf/h05S-K, 0.75Mm2, Wht, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mecedes benz 14p to OBD female cable - QLC16085 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details