multicomp PRO Cable, Siaf/h05S-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro PP001084

Description
CABLE, SIAF/H05S-K, 0.75MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.75MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro - 50AC7054 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro
50AC7054
Cable, Siaf/h05S-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro 50AC7054
CABLE, SIAF/H05S-K, 0.75MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.75MM2, RED, 100M; Jacket Material:Silicone Rubber; Jacket Colour:Red; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:24 x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7054
Product Name Cable, Siaf/h05S-K, 0.75Mm2, Red, 100M; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details