multicomp PRO Cable, Siaf/h05S-K, 0.75Mm2, Grn/yel; Jacket Material Multicomp Pro PP001082

Description
CABLE, SIAF/H05S-K, 0.75MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, SIAF/H05S-K, 0.75MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Siaf/h05S-K, 0.75Mm2, Grn/yel; Jacket Material Multicomp Pro - 50AC7052 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Siaf/h05S-K, 0.75Mm2, Grn/yel; Jacket Material Multicomp Pro
50AC7052
Cable, Siaf/h05S-K, 0.75Mm2, Grn/yel; Jacket Material Multicomp Pro 50AC7052
CABLE, SIAF/H05S-K, 0.75MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, SIAF/H05S-K, 0.75MM2, GRN/YEL; Jacket Material:Silicone Rubber; Jacket Colour:Green, Yellow; Wire Gauge:-; Conductor Area CSA:0.75mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7052
Product Name Cable, Siaf/h05S-K, 0.75Mm2, Grn/yel; Jacket Material Multicomp Pro
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details